EN
  • EN
  • DE

PPC603E-100MHZ

Part No PPC603E-100MHZ
Manufacturer IBM
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215020-PPC603E-100MHZ
Categories Custom Parts
Manufacturer IBM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC603E-100MHZ CAD Model

Description

The PPC603E-100MHZ is a PowerPC 603e embedded microprocessor manufactured by IBM. It is a 32-bit processor designed for low-power and high-performance applications. This processor integrates features like branch prediction, instruction and data caches, and a memory management unit (MMU), making it suitable for a variety of embedded systems.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet processing and network management.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor controllers, and other industrial automation devices.
  • Telecommunications Equipment: Integrated into base stations, telephone switches, and other telecom infrastructure components.
  • Printers and Imaging Devices: Used in laser printers, scanners, and multi-function peripherals for document processing and control.
  • Embedded Computing Platforms: Integrated into single-board computers (SBCs) and other embedded platforms for general-purpose computing tasks.

Features:

  • 32-bit PowerPC Architecture: Provides a robust and efficient instruction set for embedded applications.
  • 100MHz Clock Speed: Offers a balance of performance and power consumption.
  • Instruction and Data Caches: Includes on-chip caches for fast access to frequently used instructions and data.
  • Branch Prediction: Improves performance by predicting the outcome of branch instructions.
  • Memory Management Unit (MMU): Supports virtual memory and memory protection.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Integrated Floating-Point Unit (FPU): Enables efficient floating-point calculations.
  • Multiple Bus Interfaces: Supports various bus interfaces for connecting to peripherals and memory.

Benefits:

  • High Performance: Balanced architecture and features enable efficient processing of embedded applications.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable devices.
  • Flexible Memory Management: MMU supports virtual memory and memory protection.
  • Easy Integration: Standard bus interfaces simplify interfacing with peripherals and memory devices.
  • Wide Range of Applications: Suitable for various embedded applications requiring high performance and low power consumption.

Additional Details:

The PPC603E-100MHZ utilizes advanced CMOS technology to achieve high performance and low power consumption. It is designed to meet the stringent requirements of embedded systems. The processor includes features like dynamic power management to further reduce power consumption. It is available in a variety of package options to suit different board layouts and application requirements. IBM's PowerPC processors are known for their quality and reliability, making this processor a trusted solution for demanding applications.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Pericom
Lowest to $0.8847
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Pericom
Lowest to $1.6087
IBM
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Lowest to $14.6893
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess