EN
  • EN
  • DE

R5F72AW3KFP

Part No R5F72AW3KFP
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 32-bit Microprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217542-R5F72AW3KFP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F72AW3KFP CAD Model

Description

The Renesas R5F72AW3KFP is a high-performance 32-bit microcontroller belonging to the Renesas RX72A series. It is designed for applications that demand high processing power, large memory capacity, and advanced connectivity options. Manufactured by Renesas Electronics, a global leader in microcontroller technology, this MCU is commonly used in industrial automation, motor control, and high-end consumer electronics. Its robust feature set and optimized architecture make it suitable for complex and demanding applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and robotics.
  • Motor Control: Employed in brushless DC (BLDC) motor control, servo drives, and inverter applications.
  • High-End Consumer Electronics: Integrated into advanced appliances, home automation systems, and smart devices.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Networking and Communication: Implemented in Ethernet-based control systems and IoT gateways.

Features

  • 32-bit RXv3 CPU Core: Delivers high processing performance and efficiency.
  • 240 MHz Operating Frequency: Provides fast execution speeds for demanding applications.
  • 4 MB Flash Memory: Offers large on-chip storage capacity for program code and data.
  • 1 MB SRAM: Enables efficient data handling and real-time processing.
  • Ethernet Controller: Supports high-speed network communication.
  • USB Host/Function: Provides versatile connectivity options.
  • CAN Controller: Facilitates reliable communication in automotive and industrial environments.
  • Multiple Serial Communication Interfaces (UART, SPI, I2C): Supports various communication protocols.
  • Analog-to-Digital Converters (ADCs): Enables precise analog signal acquisition.
  • Digital-to-Analog Converters (DACs): Allows for generating analog signals.

Benefits

  • High Performance: Delivers superior processing power for demanding applications.
  • Large Memory Capacity: Provides ample storage for complex software and data.
  • Versatile Connectivity: Supports a wide range of communication interfaces.
  • Real-Time Processing: Enables efficient handling of real-time tasks.
  • Improved System Integration: Simplifies system design with integrated peripherals.

Additional Details

The R5F72AW3KFP is typically available in a LQFP (Low-profile Quad Flat Package) or BGA (Ball Grid Array) package. The datasheet provides detailed information regarding electrical characteristics, timing specifications, and application guidelines. Designers should consult the datasheet for precise specifications and recommendations. External components, such as decoupling capacitors and clock sources, should be carefully selected to ensure optimal performance. The R5F72AW3KFP is a powerful and versatile microcontroller that offers a comprehensive set of features for a wide range of applications, combining high performance with extensive connectivity options. Its robust design and advanced peripherals make it an excellent choice for demanding embedded systems.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess