EN
  • EN
  • DE
  • IT

QT1030-ISSG

Part No QT1030-ISSG
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Category Sensors,Transducers
Family Capacitive Touch Sensors,Proximity Sensor ICs
Win Source Part Number 181904-QT1030-ISSG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QT1030-ISSG CAD Model

Description

The Atmel QT1030-ISSG is a capacitive touch sensor IC designed for applications requiring multiple touch keys or proximity sensing. Utilizing charge-transfer (QT) technology, it provides reliable touch detection in various environments. This device is commonly used in consumer electronics, industrial controls, and automotive applications to replace traditional mechanical buttons with a more durable and aesthetically pleasing touch interface.

Applications:

  • Consumer electronics: MP3 players, remote controls, mobile phones
  • Household appliances: Washing machines, refrigerators, microwave ovens
  • Industrial control panels
  • Automotive applications: Car audio systems, dashboard controls
  • Lighting control systems

Features:

  • Multiple touch key inputs
  • Proximity sensing capabilities
  • Automatic calibration to compensate for environmental changes
  • Adjustable sensitivity levels
  • Low power consumption mode for battery-powered devices
  • Digital output interface for easy integration with microcontrollers
  • Built-in noise suppression to minimize false triggers

Benefits:

  • Enhanced User Interface: Provides a modern, intuitive touch interface, improving the overall user experience.
  • Increased Reliability: Eliminates mechanical wear and tear, extending the product's lifespan and reducing maintenance costs.
  • Improved Aesthetics: Enables sleek and modern designs by removing the need for physical buttons.
  • Reduced Component Count: Simplifies the design and manufacturing process, leading to lower production costs.
  • Greater Design Flexibility: Allows for custom sensor shapes and sizes, enabling unique product designs.

Additional Details:

The QT1030-ISSG offers multiple touch key inputs, enabling the creation of complex touch interfaces with multiple buttons or sliders. It also features proximity sensing capabilities, allowing it to detect the presence of a user's hand or finger before they actually touch the sensor. This feature can be used to wake up a device from sleep mode or to provide visual feedback to the user. Automatic calibration ensures consistent performance over a wide range of environmental conditions, including temperature changes and humidity variations. Adjustable sensitivity levels allow the user to fine-tune the touch response to their specific needs. The QT1030-ISSG's low power consumption makes it ideal for battery-powered devices. Its digital output interface simplifies integration with microcontrollers, allowing for easy control and monitoring of the touch sensor. Built-in noise suppression circuitry minimizes the risk of false triggers, ensuring reliable operation in noisy environments.

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess