EN
  • EN
  • DE
  • IT

MAX9389EHJ+T

Part No MAX9389EHJ+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 8:1 TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±2.375 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 121537-MAX9389EHJ+T
Ultra Librarian 3D Model Ultra Librarian MAX9389EHJ+T CAD Model

Description

Maxim Integrated MAX9389EHJ+T Product Overview

The MAX9389EHJ+T is a high-performance, low-voltage differential signaling (LVDS) clock distribution device from Maxim Integrated that is designed to meet the needs of advanced digital systems requiring multiple synchronized clock signals. This precision clock driver is well-suited for applications in networking, telecommunications, data centers, and complex computing systems where reliable and consistent clock distribution is critical for system performance.

Key Features

  • High-Speed LVDS Outputs: The device features four LVDS outputs that provide low-jitter, high-speed clock signals, ensuring reliable communication and data integrity across the system.
  • Low Voltage Operation: Operating at a supply voltage ranging from 2.375V to 3.6V, the MAX9389EHJ+T is optimized for low-power applications, helping to reduce overall system power consumption.
  • Wide Frequency Range: It supports a broad frequency range, making it versatile for various applications and allowing it to adapt to different clocking requirements.
  • Small Footprint: Housed in a compact, surface-mount package, the MAX9389EHJ+T saves valuable board space and is ideal for densely packed electronic assemblies.

Applications

The MAX9389EHJ+T is designed for use in a variety of high-speed digital applications, including:

  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing
  • Data Storage Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9389EHJ+T is no exception. It is built to meet the stringent requirements of industrial-grade components, ensuring long-term reliability and performance in critical systems.

Ordering Information

The MAX9389EHJ+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and additional resources, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9750 $67.9000
9+ $13.9293 $125.3637
13+ $13.4939 $175.4207
18+ $13.0584 $235.0512
23+ $12.6230 $290.3290
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess