EN
  • EN
  • DE

PI3VT3306LE

Part No PI3VT3306LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2BIT 2PORT LV BUS SW 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1087943-PI3VT3306LE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian PI3VT3306LE CAD Model

Description

Diodes Incorporated PI3VT3306LE Product Overview

The PI3VT3306LE is a high-performance, 2-bit bidirectional multi-voltage level translator from Diodes Incorporated, designed to facilitate communication between devices operating at different voltage levels. This level translator is part of Diodes Incorporated's extensive range of interface products, known for their reliability and efficiency in various electronic applications.

Key Features

  • Voltage Translation: The PI3VT3306LE is capable of translating signals between two different voltage domains, ranging from 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, making it highly versatile for multi-voltage systems.
  • High-Speed Operation: With a maximum data rate of 100Mbps, this level translator is suitable for high-speed signal processing applications, ensuring fast and efficient data transfer.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-powered and energy-sensitive designs.
  • Bi-Directional Interface: Its 2-bit bidirectional channels allow for seamless data flow in both directions, simplifying the design of complex multi-voltage interfaces.
  • Flow-Through Pinout: The PI3VT3306LE features a flow-through pinout that simplifies PCB layout by reducing trace crossings, which can help to minimize signal distortion and electromagnetic interference (EMI).
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection on all pins, safeguarding the device against static damage during handling and operation.

Applications

The PI3VT3306LE is designed for use in a wide array of applications requiring voltage level translation, including:

  • Mobile phones and personal digital assistants (PDAs)
  • GPS navigation systems
  • Portable media players
  • Notebooks and tablet computers
  • Data communication systems

Package and Quality

This level translator is offered in a compact, lead-free, RoHS-compliant package, ensuring compliance with current environmental regulations. Diodes Incorporated's commitment to quality is evident in the PI3VT3306LE, which is designed and manufactured to meet the stringent demands of the electronics industry.

With its combination of high-speed operation, low power consumption, and robust ESD protection, the PI3VT3306LE is an excellent choice for designers looking to bridge voltage gaps between different system components while maintaining signal integrity and reliability.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2908 $100.3260
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2636 $250.4200
1,270+ $0.2363 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess