EN
  • EN
  • DE

NMC6514J-2/883B

Part No NMC6514J-2/883B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231337-NMC6514J-2/883B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC6514J-2/883B CAD Model

Description

The NMC6514J-2/883B is a 1024-bit (256 x 4) CMOS static RAM (SRAM) manufactured by National Semiconductor (now Texas Instruments). The '/883B' indicates that this part is processed to MIL-STD-883, a military standard specifying stringent quality and reliability requirements. The '-2' likely designates access time and the J likely specifies the package type.

Applications

  • Military and aerospace applications
  • High-reliability systems
  • Industrial control systems
  • Data acquisition systems
  • Avionics
  • Harsh environment applications

Features

  • 1024-bit (256 x 4) capacity
  • CMOS technology (low power consumption)
  • Fast access time (likely around 200ns, based on similar parts)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • MIL-STD-883 processing
  • Wide operating temperature range (military temperature range)

Benefits

  • High reliability: MIL-STD-883 processing ensures high reliability and performance in demanding environments.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Fast data access: Enables rapid read/write operations.
  • Wide operating temperature range: Operates reliably in extreme temperatures.
  • Stable operation: Provides stable data storage in harsh conditions.
  • Military-grade performance: Meets the stringent requirements of military and aerospace applications.

Technical Details

The NMC6514J-2/883B utilizes CMOS technology for low power consumption. It is packaged in a ceramic DIP (Dual In-line Package) to withstand harsh environments. The MIL-STD-883 processing includes rigorous testing and screening to ensure high reliability. The J suffix usually refers to the package type which is often a ceramic DIP for military grade components.

You May Also Be Interested in

Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
NANYA
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Pericom
Lowest to $1.6087
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess