EN
  • EN
  • DE
  • IT

ZXCT1011E5TA

Part No ZXCT1011E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.5 V to 20 V
Output Current 5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 036884-ZXCT1011E5TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXCT1011E5TA CAD Model

Description

Product Overview: ZXCT1011E5TA from Diodes Incorporated

The ZXCT1011E5TA is a high-performance, precision current sense amplifier designed by Diodes Incorporated. This device is specifically engineered to provide accurate current measurement across a wide range of applications. The ZXCT1011E5TA operates by measuring the voltage drop across a shunt resistor and then amplifying this signal to a proportional output voltage.

Key Features

  • High Accuracy: The ZXCT1011E5TA offers excellent accuracy, which is crucial for systems that depend on precise current monitoring.
  • Low Input Offset Voltage: It features a low input offset voltage that ensures minimal error in the current measurement process, enhancing system reliability.
  • Wide Common Mode Range: This device can handle a wide common-mode voltage range, making it versatile for use in various applications, from low voltage systems to higher voltage rails.
  • Low Power Consumption: The ZXCT1011E5TA is designed for energy efficiency, which is essential for battery-powered devices and energy-sensitive applications.

Applications

The ZXCT1011E5TA is suitable for a diverse array of applications where current monitoring is vital. These include but are not limited to:

  • Battery chargers and management systems
  • Power supply monitoring
  • Overcurrent protection circuits
  • Portable devices
  • Automotive systems

Package and Availability

Packaged in a small SOT-23-5, the ZXCT1011E5TA is designed for compact PCB layouts and is ideal for space-constrained applications. This package ensures a minimal footprint while still providing robust performance. The product is available through various distributors, ensuring easy procurement for both commercial and industrial customers.

Conclusion

In summary, the ZXCT1011E5TA from Diodes Incorporated stands out as a reliable and precise current sense amplifier that caters to the demanding needs of modern electronic systems. With its high accuracy, low power consumption, and versatile application range, it is an excellent choice for designers looking to integrate current sensing capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1772 $52.9740
105+ $0.9659 $101.4195
165+ $0.9358 $154.4070
225+ $0.9056 $203.7600
290+ $0.8754 $253.8660
385+ $0.7848 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,520 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess