EN
  • EN
  • DE
  • IT

ZXCT1041E5TA

Part No ZXCT1041E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1120343-ZXCT1041E5TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXCT1041E5TA CAD Model

Description

Introducing the ZXCT1041E5TA Current Monitor from Diodes Incorporated

The ZXCT1041E5TA is a highly precise current monitor from Diodes Incorporated, designed to offer efficient and reliable current sensing solutions for a wide range of applications. This integrated circuit is particularly suited for power management systems, battery chargers, and overcurrent protection circuits, where accurate current monitoring is crucial.

The device operates by converting a high-side current to a proportional voltage, which can then be easily measured by an analog-to-digital converter (ADC) or other monitoring circuitry. The ZXCT1041E5TA is capable of sensing currents across a shunt resistor with a minimal voltage drop, thus maintaining high efficiency in the system.

Key Features

  • High-Side Sensing: The ZXCT1041E5TA measures the current flowing through a shunt resistor placed in the high side of the circuit, enabling the monitoring of the load without interfering with the ground path.
  • Wide Input Voltage Range: It supports a broad input common-mode voltage range, making it versatile for various applications.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for battery-powered and energy-sensitive systems.
  • High Accuracy: Precision current sensing is achieved through a tightly controlled gain, ensuring accurate current measurement over the entire operating temperature range.
  • Small Form Factor: Housed in a compact SOT-23-5 package, the ZXCT1041E5TA saves valuable board space and is ideal for space-constrained applications.

Applications

The ZXCT1041E5TA is a versatile component suitable for a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent and short-circuit protection
  • Portable and wearable devices
  • Energy metering and management

With its high accuracy, low power consumption, and compact size, the ZXCT1041E5TA from Diodes Incorporated is an excellent choice for designers looking to implement effective current sensing in their electronic systems. Its robust design and ease of use make it an indispensable component for modern electronic designs requiring precise current monitoring.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Others
Lowest to $3.3414
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3431 $53.7240
95+ $1.1020 $104.6900
145+ $1.0676 $154.8020
195+ $1.0331 $201.4545
255+ $0.9987 $254.6685
340+ $0.8954 $304.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess