EN
  • EN
  • DE

LPS255-CEF

Part No LPS255-CEF
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 250W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series LPS250 (250W)
Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 10.4 A
Power (Watts) 250W
Applications ITE (Commercial)
Efficiency 75%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 10.32" L x 5.00" W x 2.00" H (262.0mm x 127.0mm x 50.8mm)
Approval Agency CB, CE
Minimum Load Required Yes
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6018
Other Names LPS255-CEF-ND,454-1214,LPS255-(CEF),LPS255CEF
Standard Package 56
Win Source Part Number 1232326-LPS255-CEF
Ultra Librarian 3D Model Ultra Librarian LPS255-CEF CAD Model

Description

The Artesyn Embedded Power LPS250 (250W) is an enclosed AC/DC converter that offers an adjustable output, DC input capable, load sharing, PFC, remote on/off, remote sense, standby output, and universal input.

  • Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
  • Ideal For: Commercial ITE Applications
  • Minimum Load: Required
  • Output Voltage: 24V
  • Power Efficiency: 75%
  • Mounting: Chassis Mounted
  • Operating Temperature: 0°C to 70°C (with derating)
  • Dimensions: 10.32" L x 5.00" W x 2.00" H (262.0mm x 127.0mm x 50.8mm)
  • Packaging: Bulk
  • Status: Obsolete
  • Approval Agency: CB and CE

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess