Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.3V
Power Dissipation - Pd 300W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 066620-ESDA5V3L
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA5V3L CAD Model

Description

The ESDA5V3L is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from electrostatic discharges (ESD) and other voltage-induced transient events. The ESDA5V3L is a crucial component for maintaining the integrity and reliability of electronic systems across various applications, including telecommunications, computing, and industrial control circuits.

Key Features

  • Low Clamping Voltage: The ESDA5V3L offers excellent clamping performance, which ensures that the voltage spikes are suppressed to a level that electronic components can tolerate without damage.
  • High Surge Capability: With its ability to withstand high surge currents, this device provides robust protection against transient events that could otherwise compromise electronic circuitry.
  • Low Leakage Current: The low leakage current characteristic of the ESDA5V3L minimizes power loss, making it an energy-efficient choice for modern electronic designs.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection against ESD and ensuring the safety of the electronics.
  • Compact Package: The ESDA5V3L comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the ESDA5V3L makes it suitable for a wide range of applications. It is commonly used in:

  • USB interfaces
  • Audio/Video inputs
  • Mobile phones and PDAs
  • Microprocessor-based devices
  • Power supplies

Reliability and Compliance

The ESDA5V3L is designed with reliability in mind, meeting or exceeding industry standards for ESD protection. It complies with the IEC 61000-4-2 standard, ensuring that it can withstand ESD events of up to ±30 kV (air discharge) and ±30 kV (contact discharge). The device also supports lead-free manufacturing processes, aligning with environmental directives such as RoHS.

For designers and engineers looking for a reliable and high-performance ESD protection solution, the ESDA5V3L from STMicroelectronics offers an optimal blend of protection, size, and efficiency, making it an essential component in safeguarding sensitive electronic circuits.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
STMicroelectronics
TVS DIODE 376VWM 603VC DO15
Lowest to $0.4204
ECAD model for BZW04-376B
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF
STMicroelectronics
TVS DIODE 10VWM 15VC 4FLIPCHIP / 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
Lowest to $0.5248
ECAD model for CBTVS2A12-1F3
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Comchip Technology
TVS DIODE 3.3VWM 16VC SOD523 / 16V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0420
ECAD model for CPDH3V3-HF
Micro Commercial Co
TVS DIODE 26VWM 42.1VC SOD123FL / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
Lowest to $0.2455
ECAD model for SMF26A-TP
STMicroelectronics
AUTOMOTIVE GRADE 18V DUAL-LINE H / 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Need more? Email Us
ECAD model for HSP181-2W3Y

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1,515+ $0.0331 $50.1465
3,680+ $0.0272 $100.0960
5,685+ $0.0264 $150.0840
7,845+ $0.0255 $200.0475
10,125+ $0.0247 $250.0875
13,575+ $0.0221 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,320 pieces
MOQ: 1515 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention