EN
  • EN
  • DE

ISL5629EVAL1

Part No ISL5629EVAL1
Manufacturer Intersil
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Intersil
Series CommLink
Part Status Obsolete(EOL)
Number of DAC's 2
Resolution 8
Sampling Rate 210M
Data Interface Parallel
DAC Type Current
Operating Temperature Range -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part ISL5629
Win Source Part Number 794504-ISL5629EVAL1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name ISL5629
Introduction Date June 01, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL5629EVAL1 CAD Model

Description

The ISL5629 is a dual 8-bit, current-output digital-to-analog converter (DAC) designed for use in communication systems where high dynamic range, low distortion, and fast settling time are required.

  • Sampling Rate: 210M
  • Settling Time: 400ns
  • Resolution: 8 bits
  • Data Interface: parallel
  • Family: ISL5629
  • Supply: board(s)
  • Operating Temperature Range: -40°C to 85°C
  • Status: obsolete (EOL)
  • Supply and Demand Status: balanced

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR DAC8801
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4349 / CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess