EN
  • EN
  • DE

KPSB6-24

Part No KPSB6-24
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 6W / Open Frame AC DC Converters 1 Output 24V 250mA 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KPSB6-25 (25W)
Package Tube
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 250mA
Power (Watts) 6 W
Applications Household Appliances, ITE (Commercial)
Features Adjustable Output, Universal Input
Temperature Range - Operating -40°C ~ 80°C (With Derating)
Efficiency 83%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm)
Approval Agency CE, CSA, FCC, UL
Line Regulation ±1%
Load Regulation ±3%
Base Product Number KPSB6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Other Names 285-KPSB6-24
Standard Package 1
Win Source Part Number 1122069-KPSB6-24
Ultra Librarian 3D Model Ultra Librarian KPSB6-24 CAD Model

Description

The KPSB6-24 is an AC-DC converter from TDK-Lambda Americas Inc. belonging to the KPSB6-25 (25W) series of power supplies - board mount.

  • Series: KPSB6-25 (25W)
  • Packaging: Tube
  • Mounting Type: Through-Hole
  • Power: 6W
  • Voltage Input: 90 ~ 264 VAC
  • Number of Outputs: 1
  • Current Output (Max): 250mA
  • Voltage Output: 24V
  • Output Adjustable: Yes
  • Input: Universal
  • Application: Household appliances and ITE (commercial)
  • ECCN: EAR99
  • ROHS3 Compliant: Yes
  • HTSUS: 8504.40.9510

You May Also Be Interested in

Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess