EN
  • EN
  • DE

UFE2000-96S48PJ

Part No UFE2000-96S48PJ
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 2000W / Enclosed AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series UFE (2000W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 48V
Current - Output 1 33 A
Power (Watts) 2000W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 90%
Temperature Range - Operating -33°C ~ 70°C (With Derating)
Features Adjustable Output, Hot Swappable, PMBus™, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 10.74" L x 5.51" W x 1.60" H (272.8mm x 140.0mm x 40.6mm)
Minimum Load Required No
Base Product Number UFE2000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6018
Other Names -UFE2000-9-ND,-UFE2000-96S48PJ-ND,454-UFE2000-96S48PJ,-UFE2000-96S48PJ,UFE2000-9,UFE20009,UFE2000-9-ND,-925-UFE2000-96S48PJ,-UFE2000-9
Standard Package 60
Win Source Part Number 1156318-UFE2000-96S48PJ
Ultra Librarian 3D Model Ultra Librarian UFE2000-96S48PJ CAD Model

Description

The Artesyn Embedded Power UFE2000-96S48PJ is a 2000W enclosed power supply with an adjustable output.

  • Power Output: 2000W
  • Adjustable Output: yes
  • Hot Swappable: yes
  • PMBus™: yes
  • Standby Output: yes
  • Input: universal
  • Applications: ITE (Commercial)
  • Efficiency: 90%
  • Voltage Isolation: 3kV
  • Voltage Output: 48V
  • Current Output: 33A
  • Mounting: chassis mount
  • Temperature Range: -33°C to 70°C (with derating)
  • Package: bulk
  • Standard Package: 60

You May Also Be Interested in

Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess