Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series LS (200W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC
Voltage - Output 1 36V
Current - Output 1 5.6 A
Power (Watts) 200W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 85%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Dimension 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm)
Approval Agency CE
Base Product Number LS200
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names 1043-LS200-36,LS20036
Standard Package 10
Win Source Part Number 1089782-LS200-36
Ultra Librarian 3D Model Ultra Librarian LS200-36 CAD Model

Description

The LS200-36 is a 200W enclosed AC/DC converter from TDK-Lambda Americas Inc's LS series.

  • Power: 200W
  • Features: Adjustable output, DC input capability, and universal input
  • Application: ITE (Commercial)
  • Voltage Input: 88 ~ 264 VAC
  • Voltage Isolation: 3 kV
  • Output Voltage: 36V
  • Efficiency: 85%
  • Minimum Load: No minimum load required
  • Mounting: Chassis mounting
  • Operating Temperature: -25°C ~ 70°C (with derating)
  • Dimensions: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm)
  • Packaging: Bulk
  • Standard Package: 10
  • Alternative parts: LS200-48, LS200-24, LS200-12, LS200-5, LS200-15, LXC150-0450SWLS-200-36, and LS20036

You May Also Be Interested in

Fairchild/ON Semiconductor
Logarithmic Gain/Attenuator
Lowest to $7.3997
ECAD model for ML2004
Won-Top Electronics
50A 1/2 PRESS-FIT DIODE
Need more? Email Us
ECAD model for PF5001
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 30W
Need more? Email Us
ECAD model for IRM-30-5ST
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,46.9x27.8mm AC DC Converters RoHS
Lowest to $2.9286
ECAD model for HLK-10M05
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 3W
Lowest to $6.2587
ECAD model for IRM-03-9
Traco Power
AC/DC CONVERTER 5V 5W
Need more? Email Us
ECAD model for TMPS 05-105
Cosel USA, Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
ECAD model for TUNS300F48
Qingyuan Tesla Electronic Technology Co., Ltd.
AC DC Converters 1 Output 12V 250mA 85~264 VAC 110~370 VDC input
Lowest to $2.3779
ECAD model for HLK-PM12
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KPSA10-12

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention