EN
  • EN
  • DE

KWD10-1212

Part No KWD10-1212
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description Single output 5W ~ 15W AC-DC on-board type power supply | PWR SUP +/-12V 10W +/-0.45A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer TDK-Lambda Americas Inc.
Type Enclosed
Number of Outputs 2
Parts Input Voltage (V) 85 V ~ 265 VAC
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 450mA, 450mA
Power (W) 10W
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Efficiency 73%
Mounting Style Through Hole
Manufacturer Package 6-DIP Module
Parts Dimension 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm)
Line Regulation 0.4%
Load Regulation 0.8%
Approvals CE, CSA, TUV, UL
Weight 0.22 lb (99.79 g)
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1194103-KWD10-1212
Manufacturer Homepage www.global.tdk.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KWD10-1212 CAD Model

Description

The TDK-Lambda Americas Inc. KWD10-1212 enclosed power supply is a 6-DIP module package with through-hole mounting style.

  • Outputs: two
  • Voltage Output 1: 12V
  • Voltage Output 2: -12V
  • Efficiency: 73%
  • Line Regulation: 0.4%
  • Load Regulation: 0.8%
  • Weight: 0.22 lb (99.79 g)
  • Operating Temperature: -10°C to 70°C (With Derating)
  • Input Voltage: 85 V ~ 265 VAC
  • Power: 10W
  • Approvals: CE, CSA, TUV, and UL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess