Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series MAP140 (140W)
Package Bulk
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 4.6 A
Power (Watts) 80W (140W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 2.6 kV
Efficiency 80%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 7.00" L x 4.30" W x 1.80" H (177.8mm x 109.2mm x 45.7mm)
Approval Agency CB, cCSAus, CE
Minimum Load Required No
Base Product Number MAP140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 179-2010,2266-MAP140-1024,MAP1401024
Standard Package 40
Win Source Part Number 1097473-MAP140-1024
Ultra Librarian 3D Model Ultra Librarian MAP140-1024 CAD Model

Description

The MAP140-1024 is an open frame AC/DC converter from Bel Power Solutions.

  • Power Supply: 140W
  • Features: Adjustable output, remote sense, and universal input
  • Package: Bulk
  • Standard Package: 40 units
  • Applications: ITE (commercial)
  • Voltage Input: 85-264VAC
  • Voltage Isolation: 2.6kV
  • Output: Single output
  • Voltage Output: 24V
  • Output Current: 4.6A
  • Efficiency: 80%
  • Minimum Load Requirement: No
  • Mounting: Chassis mounted
  • Operating Temperature Range: 0°C to 70°C with derating
  • Dimension: 7.00” L x 4.30” W x 1.80” H (177.8mm x 109.2mm x 45.7mm)
  • Approvals: CB, cCSAus, and CE

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
55W Single Output with Battery Charger (USP Function) | AC/DC CNVRTR 27.6V 5V 26.5V 55W
Need more? Email Us
ECAD model for ADD-55B
Traco Power
AC/DC CONVERTER 15V 15W / Enclosed AC DC Converters 1 Output 15V 1A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 15115
Traco Power
AC/DC CONVERTER 15V 5W / Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMLM 05115
Traco Power
AC/DC CONVERTER 12V 5V 3.6W / Enclosed AC DC Converters 2 Output 12V 5V 250mA, 120mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to €32.2640
ECAD model for TMLM 04225
Traco Power
AC/DC CONVERTER 15V 20W / Enclosed AC DC Converters 1 Output 15V 1.33A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to €93.4014
ECAD model for TMLM 20115
Rohm Semiconductor
AC/DC converter - AC100V input, 12V/100mA output | AC/DC CONVERTER 12V 100MA 1W
Lowest to €5.0904
ECAD model for BP5033-12
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 500W / Enclosed AC DC Converters 1 Output 28V 18A 85 ~ 265 VAC Input
Lowest to €504.6541
ECAD model for PFE500F-28
Traco Power
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMLM 10112
Traco Power
AC/DC CONVERTER 12V 15W / Enclosed AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to €67.9537
ECAD model for TMG 15112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention