EN
  • EN
  • DE

OSC1758400B

Part No OSC1758400B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026697-OSC1758400B
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OSC1758400B CAD Model

Description

Product Overview: OSC1758400B by Analog Devices Inc.

Analog Devices Inc. introduces the OSC1758400B, an exceptional oscillator component designed to meet the rigorous demands of modern electronic systems. The OSC1758400B is a testament to Analog Devices' commitment to providing high-quality, reliable components for a wide range of applications, including telecommunications, industrial automation, and consumer electronics.

Key Features

  • Precision Timing: The OSC1758400B offers precise timing solutions, ensuring stable and accurate clock signals for your electronic systems.
  • High Frequency Range: This oscillator is capable of operating at high frequencies, making it suitable for applications that require fast data processing and high-speed communication.
  • Low Jitter: With its low jitter performance, the OSC1758400B provides clean and stable outputs, which is crucial for maintaining signal integrity in sensitive applications.
  • Durability: Constructed with high-quality materials, the OSC1758400B is built to withstand harsh environments and maintain performance over a wide temperature range.
  • Compact Form Factor: The device comes in a compact package, allowing for seamless integration into space-constrained applications without compromising on performance.

Applications

The versatility of the OSC1758400B oscillator makes it an ideal choice for a variety of applications. Its precise timing and high-frequency operation are particularly beneficial in:

  • Data centers and server farms
  • Wireless infrastructure
  • Networking equipment
  • Industrial control systems
  • Test and measurement instruments

Technical Specifications

The OSC1758400B boasts a range of technical specifications that underscore its performance capabilities:

  • Frequency Range: 10 MHz to 400 MHz
  • Supply Voltage: 3.3 V
  • Output Type: HCMOS
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SMD 5x7 mm

For detailed technical specifications, please refer to the OSC1758400B datasheet provided by Analog Devices Inc.

Ordering Information

To order the OSC1758400B or to request samples, please visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure that you have the correct product code (OSC1758400B) when placing an order to guarantee you receive the exact component you need for your project.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Dell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess