EN
  • EN
  • DE

P6SMBJ15A-F

Part No P6SMBJ15A-F
Manufacturer World Produts Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094134-P6SMBJ15A-F
Categories OEM Parts(O-R)
Manufacturer World Produts Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMBJ15A-F CAD Model

Description

The P6SMBJ15A-F is a Transient Voltage Suppressor (TVS) diode manufactured by World Products Inc. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD (Electrostatic Discharge), and inductive switching. This TVS diode belongs to the P6SMBJ series, known for its compact size and effective protection against overvoltage conditions.

Applications

  • Consumer electronics: Protection for televisions, set-top boxes, and audio equipment.
  • Industrial automation: Surge protection for PLCs (Programmable Logic Controllers) and industrial sensors.
  • Power supplies: Protecting DC power supplies from voltage spikes.
  • Automotive electronics: Transient voltage suppression in automotive control units and sensor interfaces.
  • LED lighting: Providing surge protection for LED drivers.

Features

  • Unidirectional configuration: Specifically designed to protect against positive polarity voltage transients.
  • Surface mount package: Utilizes a compact SMB (DO-214AA) package, making it ideal for space-constrained applications.
  • High surge capability: Capable of withstanding significant surge currents without degradation.
  • Low clamping voltage: Limits the voltage seen by the protected circuit during a transient event, preventing damage.
  • Fast response time: Reacts quickly to transient voltage events, minimizing the risk of damage.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced reliability: Protects sensitive circuits from damage, improving overall system reliability.
  • Reduced downtime: Minimizes failures caused by voltage transients, reducing maintenance costs.
  • Improved product lifespan: Extends the life of electronic equipment by preventing overvoltage damage.
  • Space-saving design: Compact SMB package allows for easy integration into densely populated PCBs.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.

Additional Details

The P6SMBJ15A-F has a standoff voltage of 15V, meaning it does not conduct until the voltage exceeds this level. Its peak pulse power rating indicates its ability to dissipate surge energy. The clamping voltage specifies the maximum voltage the protected device will experience during a surge. This device is crucial in preventing catastrophic failures in electronic systems exposed to transient voltage events, improving the overall robustness and reliability of the equipment.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Runic Technology
Lowest to $0.2254
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess