EN
  • EN
  • DE

Q3103LC020002 SG-3040LC 32.768KHZ B

Part No Q3103LC020002 SG-3040LC 32.768KHZ B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (O - R)
Description Oscillator, Spxo, SG-3040LC, 32.768 Khz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 pF
Frequency 32.768 kHz
Load Capacitance 15 pF
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Number of Pins 12
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1092543-Q3103LC020002 SG-3040LC 32.768KHZ B
Categories OEM Parts(O-R)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q3103LC020002 SG-3040LC 32.768KHZ B CAD Model

Description

The Q3103LC020002 SG-3040LC is a 32.768 kHz crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's specifically designed for applications that require a precise and stable timing reference, particularly in low-power and real-time clock (RTC) implementations. The compact size and low power consumption make it ideal for portable and battery-powered devices.

Applications:

  • Real-time clocks (RTC)
  • Wearable technology
  • Internet of Things (IoT) devices
  • Low-power microcontrollers
  • Portable medical devices

Features:

  • Frequency: 32.768 kHz
  • Ultra-low power consumption
  • Compact surface mount package
  • High frequency stability
  • Wide operating temperature range

Benefits:

  • Provides accurate and reliable timekeeping for RTC applications.
  • Extremely low power consumption maximizes battery life in portable devices.
  • Small form factor enables integration into space-constrained designs.
  • High stability ensures consistent performance over varying environmental conditions.
  • Suitable for a wide range of applications due to its robust design.

Additional Details:

The SG-3040LC series is designed for minimal power drain, crucial for extending the operational life of battery-operated devices. The 32.768 kHz frequency is the standard for real-time clock applications, allowing for easy division to generate precise second, minute, and hour signals. Consult the datasheet for detailed specifications including voltage requirements, current consumption, and frequency stability characteristics. Proper handling and soldering techniques are essential to ensure optimal performance and longevity of the component.

You May Also Be Interested in

TURCK
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess