EN
  • EN
  • DE

MAX2771ETI+T

Part No MAX2771ETI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Frequency 1.227GHz, 1.575GHz
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface SPI
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX2771
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 1204848-MAX2771ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2771ETI+T CAD Model

Description

MAX2771ETI+T Multi-Band GNSS Receiver from Maxim Integrated

The MAX2771ETI+T is a versatile, high-performance multi-band GNSS (Global Navigation Satellite System) receiver designed by Maxim Integrated. This advanced receiver is capable of acquiring and tracking multiple global navigation signals, including GPS, GLONASS, Galileo, and BeiDou, making it an ideal solution for a wide range of applications that require precise location tracking and navigation capabilities.

Engineered with the modern demands of navigation and timing applications in mind, the MAX2771ETI+T offers exceptional sensitivity, low power consumption, and a high level of integration. This makes it suitable for battery-powered devices such as handheld personal navigation devices, automotive navigation systems, asset tracking units, and wearable technology.

The device comes in a compact, 40-pin thin QFN package with a 5mm x 5mm footprint, which is perfect for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions. The MAX2771ETI+T also features a highly flexible IF (Intermediate Frequency) architecture with programmable bandwidths, which allows for easy integration with a wide range of baseband processors.

With a high level of on-chip integration, the receiver requires minimal external components, reducing the overall system cost and complexity. The integration includes LNA (Low Noise Amplifier), VCO (Voltage-Controlled Oscillator), SAW filter, and PLL (Phase-Locked Loop) components, which contribute to its exceptional performance characteristics.

The MAX2771ETI+T also supports automatic gain control (AGC), temperature-compensated crystal oscillator (TCXO) support, and a digital DSP (Digital Signal Processor) interface, further enhancing its operational efficiency and ease of use. The device's low-noise figure and high linearity are designed to improve the signal-to-noise ratio, which is crucial for maintaining high accuracy in navigation and timing solutions.

Overall, the MAX2771ETI+T from Maxim Integrated is a state-of-the-art GNSS receiver that offers a high level of performance, integration, and flexibility, making it a top choice for designers looking to implement advanced navigation features in their products.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8873 $61.7746
4+ $28.9324 $115.7296
6+ $27.9549 $167.7294
8+ $26.0000 $208.0000
10+ $25.0226 $250.2260
13+ $24.0452 $312.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess