Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 315MHz ~ 433MHz
Sensitivity -114dBm
Data Rate (Max) 100kbps
Modulation or Protocol ASK
Applications Home Automation, Remote Control & Sensing, Remote Keyless Entry, Security Systems
Current - Receiving 6.88mA
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829619-MAX1473EUI
Ultra Librarian 3D Model Ultra Librarian MAX1473EUI CAD Model

Description

Maxim Integrated MAX1473EUI - Low-Power, 300MHz to 450MHz ASK/FSK Superheterodyne Receiver

The MAX1473EUI from Maxim Integrated is a fully integrated low-power radio frequency (RF) receiver that is specifically designed to receive Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulated signals. Operating in the 300MHz to 450MHz frequency range, this device is an ideal solution for a variety of wireless communication applications such as remote keyless entry (RKE), garage door openers, and home automation systems.

This high-performance receiver features a superheterodyne architecture that provides exceptional sensitivity and selectivity, enabling reliable communication even in environments with high levels of interference. The MAX1473EUI is equipped with an automatic gain control (AGC) circuit, which helps maintain optimal performance by compensating for variations in signal strength, a feature that is particularly useful in fluctuating RF environments.

With its low-power consumption, the MAX1473EUI is designed to operate in battery-powered applications, ensuring a longer battery life and reduced maintenance. The device can be configured to enter a low-power shutdown mode, further conserving energy when the receiver is not in active use.

The MAX1473EUI comes in a compact 28-pin TSSOP package, making it suitable for space-constrained applications. Its integrated frequency synthesizer eliminates the need for external IF filters, VCOs, and LO generation components, which simplifies the design process and helps reduce the overall bill of materials.

Additional features of the MAX1473EUI include a digital RSSI output, which provides a measure of the received signal strength, and a fully integrated phase-locked loop (PLL) with an onboard voltage-controlled oscillator (VCO), further enhancing the receiver's performance and reducing the need for external components.

For those looking to develop RF systems with minimal design complexity and high reliability, the MAX1473EUI from Maxim Integrated offers a compelling solution. Its integration, performance, and power efficiency make it an excellent choice for designers focusing on consumer and industrial wireless applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM
Silicon Labs
RF RCVR FSK 315MHZ/434MHZ 20QFN / series RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4311-B12-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4768-A41-AM
STMicroelectronics
ADD INFOTAINMENT / series RF Receiver AM, FM 289-TFBGA (15x15)
Need more? Email Us
ECAD model for STA680D
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4766-A20-AMR
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $122.1495
ECAD model for RFRXD0920-I/LQ
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A42-AM

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention