EN
  • EN
  • DE

LT4356HMS-1

Part No LT4356HMS-1
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT4356
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624149-LT4356HMS-1
Ultra Librarian 3D Model Ultra Librarian LT4356HMS-1 CAD Model

Description

Analog Devices Inc. LT4356HMS-1 Surge Stopper

The LT4356HMS-1 from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This device is an essential component for systems that are exposed to unpredictable environments where voltage spikes can occur, such as industrial, automotive, and avionics applications. The LT4356HMS-1 ensures that electronic devices operate reliably and are safeguarded against potentially damaging overvoltage events.

Key Features

  • Wide Operating Voltage Range: The LT4356HMS-1 can handle a wide range of input voltages, typically from 4V to 80V, making it versatile for various applications.
  • Overvoltage Protection: It provides overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient conditions, clamping the output voltage to a safe level.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold with an external resistor divider, allowing customization for specific circuit requirements.
  • Reverse Input Protection: The device is capable of withstanding reverse input voltages, ensuring protection in scenarios where the power supply may be connected backward.
  • Low Quiescent Current: It offers a low quiescent current draw, which is particularly beneficial for battery-powered applications where power efficiency is critical.
  • Multi-Function Timer: An onboard timer can be used to set fault timeout, ensuring that the MOSFET is turned off after a predetermined period during prolonged overvoltage conditions.
  • Robust Packaging: The LT4356HMS-1 comes in a durable MSOP-10 package that is suitable for harsh environments and offers a compact footprint for space-constrained applications.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Power Supply Protection
  • Telecommunications Infrastructure

The LT4356HMS-1's ability to seamlessly integrate into a variety of circuits, coupled with its robust feature set, makes it an ideal choice for engineers looking to enhance the reliability and longevity of their electronic systems. Analog Devices Inc. has crafted this surge stopper with precision, ensuring that it not only protects against extreme voltage transients but also maintains the integrity of the system's performance during such events.

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess