EN
  • EN
  • DE

DM74LS123M

Part No DM74LS123M
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Monostable Multivibrator 45 ns 16-SOIC
Manufacturer ON Semiconductor
Series 74LS
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868866-DM74LS123M
Ultra Librarian 3D Model Ultra Librarian DM74LS123M CAD Model

Description

ON Semiconductor DM74LS123M Dual Retriggerable One-Shot Multivibrator

The DM74LS123M is a high-performance, dual retriggerable one-shot multivibrator designed by ON Semiconductor. This integrated circuit is part of the 74LS family, known for its low power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation. The device is particularly suitable for applications requiring precise timing and pulse generation, making it a versatile component in digital electronics systems.

Each one-shot multivibrator within the DM74LS123M features both positive and negative edge-triggered inputs, enabling the generation of output pulses in response to either rising or falling edges of the input signal. This flexibility allows designers to easily integrate the device into various timing circuits without the need for additional components or complex configurations.

The output pulse duration of the DM74LS123M can be controlled with external resistor and capacitor components, providing designers with the ability to fine-tune the timing characteristics to meet specific application requirements. The pulse duration is determined by the combination of these external components, offering a wide range of adjustability from very short to relatively long pulse widths.

Moreover, the retriggerable feature of the DM74LS123M ensures that the output pulse can be extended beyond the initial timing period if a subsequent trigger signal is received before the end of the current pulse. This characteristic is particularly useful in applications where pulse extension or overlap is necessary, such as in communication systems, sequential control, and event counting.

The DM74LS123M is packaged in a compact surface-mount SOIC-16 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, and its compatibility with other TTL logic families allows for easy integration into existing designs.

In summary, the ON Semiconductor DM74LS123M is a highly adaptable dual retriggerable one-shot multivibrator that offers designers a combination of performance, flexibility, and ease of use. Whether for industrial control systems, digital timing circuits, or any application requiring precise pulse generation, the DM74LS123M stands out as a reliable and efficient choice.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess