EN
  • EN
  • DE

TLV320AIC12KIRHBT

Part No TLV320AIC12KIRHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLV320
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270350-TLV320AIC12KIRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC12KIRHBT CAD Model

Description

Product Overview: TLV320AIC12KIRHBT

The TLV320AIC12KIRHBT is a state-of-the-art audio analog-to-digital converter (ADC) developed by Texas Instruments, designed to provide high-fidelity audio capture for a wide range of applications. This integrated circuit is part of TI's extensive audio ADC product line, renowned for their performance, reliability, and integration features.

Key Features

  • Precision Audio Conversion: The TLV320AIC12KIRHBT boasts a high signal-to-noise ratio (SNR), ensuring pristine audio capture with minimal distortion and noise interference.
  • Flexible Sampling Rates: With support for multiple sampling rates, this converter is versatile enough to handle various audio standards and requirements, making it suitable for both consumer and professional audio applications.
  • Low Power Consumption: Designed for efficiency, the device operates with low power requirements, which is crucial for battery-powered or energy-sensitive applications.
  • Integrated Functions: The chip includes additional integrated functions such as a programmable gain amplifier (PGA) and a digital filter, which simplify the design and reduce the need for external components.
  • Compact Form Factor: The TLV320AIC12KIRHBT comes in a compact package that is ideal for space-constrained applications, without compromising on its performance or feature set.

Applications

This ADC is well-suited for a variety of applications, including:

  • Professional audio recording equipment
  • High-definition audio systems
  • Portable audio devices
  • Audio interfaces and sound cards
  • Smart speakers and voice-activated devices

Technical Specifications

The TLV320AIC12KIRHBT offers technical specifications that cater to demanding audio applications:

  • High-performance 24-bit conversion
  • Programmable microphone preamplifier
  • Digital high-pass filter
  • Temperature range: -40°C to 85°C
  • Package: VQFN (Very Thin Quad Flat Non-leaded)

With its combination of performance, integration, and efficiency, the TLV320AIC12KIRHBT from Texas Instruments is an excellent choice for designers looking to incorporate high-quality audio ADC capabilities into their products.

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $2.4359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2559 $52.5590
24+ $4.3126 $103.5024
36+ $4.1778 $150.4008
50+ $4.0430 $202.1500
64+ $3.9083 $250.1312
86+ $3.5040 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess