EN
  • EN
  • DE

LTC4313IMS8-2#PBF

Part No LTC4313IMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4313
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848300-LTC4313IMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4313IMS8-2#PBF CAD Model

Description

Product Overview: LTC4313IMS8-2#PBF

The LTC4313IMS8-2#PBF is a robust, high-performance hot-swappable 2-wire bus buffer from Analog Devices Inc. that enhances the capabilities of I²C systems by providing bidirectional buffering, thereby allowing for the extension of the I²C bus while maintaining the integrity of the signal and data speed. This device is particularly suitable for applications that require long cables or need to connect a large number of I²C devices.

Key Features

  • Hot-Swappable Interface: The LTC4313IMS8-2#PBF allows devices to be inserted into or removed from a live backplane without shutting down the system, minimizing downtime and providing flexibility in maintenance and upgrades.
  • Low Operating Voltage: It operates at a voltage range from 2.9V to 5.5V, making it compatible with a variety of low-voltage applications while also supporting legacy 5V systems.
  • Rise Time Accelerators: The device features programmable rise time accelerators to drive capacitive loads, which significantly improves the rise time on the data and clock lines, thus enabling the use of longer cables or more devices on the bus.
  • High Noise Margin: Enhanced noise margin and robustness against ESD strikes are built into the LTC4313IMS8-2#PBF, ensuring reliable communication in electrically noisy environments.
  • Prevent SDA and SCL Corruption: The LTC4313IMS8-2#PBF prevents SDA and SCL corruption during live insertion and removal of cards on the I²C bus.
  • Flow-Through Design: The flow-through pinout of the device simplifies the PCB layout and reduces signal distortion.
  • MSOP-8 Package: The device comes in a compact MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The LTC4313IMS8-2#PBF is ideal for a wide range of applications, including but not limited to:

  • AdvancedTCA and MicroTCA Systems
  • Data Center Servers and Storage Systems
  • Industrial Control and Automation
  • Networking Equipment
  • Telecommunications Infrastructure

With its advanced features and robust design, the LTC4313IMS8-2#PBF is an excellent choice for any application that requires a reliable and flexible I²C bus extension solution.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5728 $66.2912
8+ $13.5982 $108.7856
12+ $13.1733 $158.0796
16+ $12.7483 $203.9728
21+ $12.3234 $258.7914
28+ $11.0486 $309.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess