EN
  • EN
  • DE

LTC6993CS6-3#TRMPBF

Part No LTC6993CS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6  /  Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6993CS6-3#TRMPBFDKR,LTC6993CS6-3#TRMPBFDKR,505-LTC6993CS6-3#TRMPBFCT,LTC6993CS63TRMPBF,LTC6993CS6-3#TRMPBFCT,LTC6993CS6-3#TRMPBFCT-ND,-2735-LTC6993CS6-3#TRMPBFCT,505-LTC6993CS6-3#TRMPBFTR,LTC6993CS6-3#TRMPBFTR,-2735-LTC6993CS6-3#TRMPBFDKR,LTC6993CS6-3#TRMPBFDKR-ND,LTC6993CS6-3#TRMPBF-ND,LTC6993CS6-3#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1023327-LTC6993CS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-3#TRMPBF CAD Model

Description

The LTC6993CS6-3#TRMPBF is a versatile timer IC from Analog Devices Inc., designed to provide precision timing capabilities to a wide array of applications. This monolithic, one-shot timer is part of the TimerBlox® family and is characterized by its ease of use, stability, and high level of integration.

This particular model, the LTC6993-3, is configured to provide a delay from a microsecond to seconds, making it an ideal solution for applications requiring a precise timing delay. It operates over a voltage range of 2.25V to 5.5V, which allows for flexibility in various power supply scenarios. Additionally, the device is capable of driving up to 20mA, which is sufficient for many digital loads without the need for an external buffer.

The LTC6993 is programmed through an external resistor, R<sub>SET, which sets the time delay. It offers a high level of accuracy and stability, as the delay is determined by the oscillator frequency and an internal programmable divider, rather than by the usual RC time constants. This feature significantly reduces the temperature drift and part-to-part variations commonly associated with RC timers.

Housed in a compact SOT-23 package, the LTC6993CS6-3#TRMPBF is perfect for space-constrained applications. Its small footprint makes it an excellent choice for portable and compact electronic devices. Furthermore, it is designed to be robust, with a built-in ability to reject power supply noise, ensuring reliable operation even in noisy environments.

The LTC6993CS6-3#TRMPBF is also available in tape and reel packaging, indicated by the "TRMPBF" suffix, which facilitates automated manufacturing processes. This packaging option makes it convenient for high-volume production.

In summary, the LTC6993CS6-3#TRMPBF from Analog Devices Inc. offers a high-performance, easy-to-use, and space-efficient timing solution for a variety of electronic applications including pulse generation, delay timing, frequency division, and time-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6841 $53.7887
16+ $6.3049 $100.8784
25+ $6.1079 $152.6975
34+ $5.9109 $200.9706
44+ $5.7139 $251.4116
59+ $5.1228 $302.2452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess