EN
  • EN
  • DE

LTC6990IS6#TRMPBF

Part No LTC6990IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 488Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 235 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6990IS6#TRMPBFTR,LTC6990IS6#TRMPBFDKR,505-LTC6990IS6#TRMPBFDKR,LTC6990IS6#TRMPBFTR-ND,LTC6990IS6#TRMPBFCT-ND,LTC6990IS6#TRMPBF-ND,-2735-LTC6990IS6#TRMPBFTR-ND,505-LTC6990IS6#TRMPBFCT,LTC6990IS6#TRMPBFCT,-2735-LTC6990IS6#TRMPBFCT,-2735-LTC6990IS6#TRMPBFTR,LTC6990IS6TRMPBF,-2735-LTC6990IS6#TRMPBFDKR,505-LTC6990IS6#TRMPBFTR,LTC6990IS6#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1072660-LTC6990IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6990IS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6990IS6#TRMPBF Voltage Controlled Silicon Oscillator

The LTC6990IS6#TRMPBF is a highly versatile silicon oscillator product from Analog Devices Inc., a leader in high-performance analog technology. This compact and precision device is part of the TimerBlox® family, which is renowned for providing simple and effective timing solutions. The LTC6990 is specifically designed to offer users a voltage-controlled pulse width modulation (PWM) output, making it an ideal component for a wide range of applications that require reliable and adjustable frequency control.

Encased in a space-saving SOT-23 package, this oscillator utilizes a voltage-controlled oscillator (VCO) along with an integrated divide-by circuitry, allowing for a broad frequency range of 488Hz to 2MHz. The frequency of the LTC6990 can be modulated by an external control voltage, giving the user precise control over the output frequency, which is essential for tasks such as frequency sweeping or for use in phase-locked loop (PLL) systems.

The LTC6990IS6#TRMPBF stands out with its ease of use, requiring minimal external components to function. This simplicity streamlines the design process, enabling rapid deployment in various applications such as signal generation, clock generation, and frequency modulation tasks. Additionally, the device boasts a low supply voltage range of 2.25V to 5.5V, making it suitable for battery-powered and portable devices.

Moreover, the LTC6990 offers excellent temperature stability and low power consumption, which are critical attributes for consistent performance in demanding environments. Its precision and stability are further enhanced by the inclusion of a proprietary on-chip Trim-Free™ calibration, which eliminates the need for external trimming components.

With its robust feature set, the LTC6990IS6#TRMPBF from Analog Devices Inc. is an exemplary solution for engineers and designers looking to implement a reliable and adjustable oscillator in their electronic systems. Its compact form factor, coupled with its high performance and ease of use, make it an attractive option for a multitude of timing and frequency control applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8713 $54.9704
18+ $5.6380 $101.4840
28+ $5.4618 $152.9304
38+ $5.2856 $200.8528
49+ $5.1094 $250.3606
66+ $4.5809 $302.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess