EN
  • EN
  • DE

DS90LV001TLDX/NOPB

Part No DS90LV001TLDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 800 Mbps LVDS Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 800Mbps
Number of Channels 1
Delay Time 1.4ns
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 47mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 1169616-DS90LV001TLDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Sensing & Instrumentation
Family Name DS90LV001
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90LV001TLDX/NOPB CAD Model

Description

Product Overview: DS90LV001TLDX/NOPB

The DS90LV001TLDX/NOPB is a high-performance single-channel LVDS driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive line of interface products, specifically tailored for high-speed data transmission over low-voltage differential signaling (LVDS) technology.

With its ability to support high data rates up to 400 Mbps (200 MHz), the DS90LV001TLDX/NOPB is ideal for applications that require fast data transfer and minimal signal degradation over long distances, such as telecommunications, computing, networking, and industrial systems. The device ensures low power consumption and reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noise-sensitive environments.

Key Features:

  • High Data Rates: Capable of transmitting data at speeds up to 400 Mbps, making it suitable for high-speed communication requirements.
  • Low Voltage Differential Signaling: Utilizes LVDS technology for reduced power consumption and EMI, while maintaining high data integrity.
  • Power Efficiency: Operates with a low supply voltage range from 3.3V, minimizing power usage in a variety of system configurations.
  • Robust Design: The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Fail-Safe High Impedance: Features a fail-safe high impedance receiver on the loss of input signal, which enhances system safety and reliability.
  • Small Form Factor: Offered in a compact, surface-mountable 8-pin SOIC package, allowing for efficient use of PCB space.
  • Lead-Free and RoHS Compliant: The DS90LV001TLDX/NOPB adheres to environmental regulations with its lead-free and RoHS compliant design.

Applications:

The versatility of the DS90LV001TLDX/NOPB makes it well-suited for a broad range of applications, including:

  • High-speed data communications in networking equipment such as routers and switches.
  • Point-to-point data transmission systems.
  • Backplane interconnects for servers and storage devices.
  • Clock distribution in computing platforms.
  • Industrial control and automation systems requiring reliable data transfer.

The DS90LV001TLDX/NOPB is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems worldwide. Its combination of high-speed data transfer, low power consumption, and compact design make it a valuable component for designers looking to optimize their interface applications.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1170 $50.2650
110+ $0.9165 $100.8150
170+ $0.8879 $150.9430
235+ $0.8592 $201.9120
305+ $0.8306 $253.3330
405+ $0.7447 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,182 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess