EN
  • EN
  • DE

LTC4313IDD-1#PBF

Part No LTC4313IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN / Buffer, Accelerator 1 Channel 400kHz 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4313IDD1PBF,LTC4313IDD-1#PBF-ND,-2735-LTC4313IDD-1#PBF,505-LTC4313IDD-1#PBF
Standard Package 121
Win Source Part Number 1072533-LTC4313IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4313IDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC4313IDD-1#PBF

The LTC4313IDD-1#PBF is a robust I²C bus buffer device from Analog Devices Inc., designed to enhance the reliability and extend the reach of I²C communication in complex or noisy environments. This integrated circuit is a part of the extensive family of interface products that Analog Devices offers to facilitate better connectivity and signal integrity in digital systems.

Encased in a compact 10-lead DFN package, the LTC4313IDD-1#PBF ensures a minimal footprint on the PCB, making it ideal for space-constrained applications. The device operates over a wide supply voltage range of 2.9V to 5.5V, catering to a variety of system requirements and ensuring compatibility with both standard and non-standard I²C-bus voltages.

The LTC4313IDD-1#PBF is specifically engineered to provide bidirectional buffering for both the data (SDA) and clock (SCL) lines of the I²C bus. This allows for the extension of the I²C bus size well beyond the typical 400pF bus capacitance limit, which can be particularly useful in larger systems or those with multiple I²C devices. Moreover, the device incorporates strong pull-up currents to maintain signal integrity, even in the presence of long cables or significant capacitive loads.

One of the key features of the LTC4313IDD-1#PBF is its ability to prevent data corruption during live board insertion and removal in hot-swappable environments. The device's rise time accelerators can be independently disabled, and it includes a READY output pin that signals when the bus is free, enhancing system management and control.

Additional features include stuck bus disconnect and recovery, which ensures the system can reset an I²C bus that is stuck in a low state, and a fault-tolerant operation that allows the I²C bus to function even if one of the supply pins is accidentally grounded. This makes the LTC4313IDD-1#PBF an excellent choice for high-reliability applications in industrial, automotive, and telecommunications sectors.

Overall, the LTC4313IDD-1#PBF from Analog Devices Inc. is a highly versatile and reliable solution for complex I²C bus systems, offering enhanced signal integrity, extended bus length, and robust fault protection features.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess