EN
  • EN
  • DE

AD58203BCBZ-U1

Part No AD58203BCBZ-U1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case WLCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717447-AD58203BCBZ-U1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD58203BCBZ-U1 CAD Model

Description

Introducing the AD58203BCBZ-U1 from Analog Devices Inc.

The AD58203BCBZ-U1 is a state-of-the-art laser driver IC designed by the renowned Analog Devices Inc., a company with a legacy of engineering excellence. This advanced product is specifically tailored for driving and controlling laser diodes with high precision and efficiency.

Key Features

  • High Accuracy: The AD58203BCBZ-U1 ensures precise control over the laser diode, providing stable performance that is critical for applications requiring exact laser modulation and steady continuous wave operation.
  • Integrated Functions: This IC integrates multiple functions including a boost converter, one or more laser diode drivers, and a waveform generator, which simplifies the design and reduces external component count.
  • Programmable Waveforms: It offers programmable waveforms, allowing users to customize the output for various applications, ranging from simple continuous wave operation to complex modulated patterns.
  • Thermal Protection: With built-in thermal protection, the AD58203BCBZ-U1 ensures the laser diode operates within safe temperature ranges, enhancing the longevity and reliability of the entire system.
  • Communication Interface: The device features a communication interface, typically I2C or SPI, for easy programming and integration into digital systems.

Applications

The AD58203BCBZ-U1 is ideal for a wide array of applications that demand precise laser control, including:

  • Optical communications
  • Laser-based sensing systems
  • Medical equipment
  • Industrial instrumentation
  • LIDAR (Light Detection and Ranging)

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD58203BCBZ-U1 is no exception, manufactured with the utmost care to ensure consistent performance and long-term durability in a variety of operating conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc. This document offers in-depth information on electrical characteristics, pin configurations, application circuits, and usage guidelines to ensure optimal performance of the AD58203BCBZ-U1 in your projects.

With its robust feature set and versatile applications, the AD58203BCBZ-U1 from Analog Devices Inc. is a premium choice for professionals seeking to incorporate reliable laser driving capabilities into their designs.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7558 $57.8718
52+ $2.2615 $117.5980
80+ $2.1910 $175.2800
109+ $2.1194 $231.0146
141+ $2.0490 $288.9090
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess