The PTN36043BXY is a high-performance, versatile USB 3.2 Gen 1 switch from NXP Semiconductors, designed to meet the needs of fast data transfer and reliable connectivity in modern electronic devices. This advanced switch is an ideal solution for applications that require the switching of high-speed USB signals through USB Type-C connectors.
Key Features
- High-Speed Performance: Supports USB 3.2 Gen 1 standards with data rates up to 5 Gbps, ensuring quick and efficient data transfer.
- USB Type-C Compatibility: Designed to work seamlessly with the latest USB Type-C connectors, offering reversible plug orientation and cable direction.
- Low Power Consumption: Optimized for energy efficiency, which makes it suitable for battery-powered devices.
- Enhanced Signal Integrity: Features advanced techniques to minimize signal degradation and crosstalk, providing reliable data transmission.
- Flexibility: The switch can be used for multiplexing and demultiplexing of high-speed signals, which is essential for multi-function applications.
Applications
The PTN36043BXY is designed for a wide range of applications, including but not limited to:
- Notebooks and Ultrabooks
- Tablets and Smartphones
- Desktop Computers
- Docking Stations
- Monitors and Peripherals
Technical Specifications
The device integrates multiple features that ensure top-notch performance:
- Operating Temperature: Ranges from -40°C to +85°C, suitable for various environments.
- Package: Comes in a compact and space-saving package, allowing for integration into slim and portable electronic devices.
- Compliance: Fully compliant with the latest USB 3.2 Gen 1 specifications, ensuring compatibility with existing and future USB devices.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the PTN36043BXY is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of everyday use in consumer and industrial electronics.
For designers and engineers looking for a high-speed USB switching solution, the PTN36043BXY provides the performance, reliability, and flexibility required for the next generation of electronic devices.