EN
  • EN
  • DE

PI2EQX3202BNBEX

Part No PI2EQX3202BNBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 2CH 3.2GBPS 84LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.5 V, 1.8 V
Temperature Range - Operating 0°C to 70°C
Case / Package 84-LFBGA (9x9)
Win Source Part Number 1087865-PI2EQX3202BNBEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian PI2EQX3202BNBEX CAD Model

Description

The PI2EQX3202BNBEX is a cutting-edge signal conditioning and retiming repeater from Diodes Incorporated, designed to enhance signal integrity for high-speed differential signals. This device is specifically engineered to support the latest standards in data communication, making it an ideal choice for applications that require the transmission of data at rapid speeds with minimal signal degradation.

Key Features

  • High-Speed Performance: The PI2EQX3202BNBEX is optimized for 8.0 Gbps operation, ensuring compatibility with fast data rate protocols.
  • Enhanced Signal Integrity: It includes advanced features for signal conditioning, such as programmable equalization and output swing, to maintain signal integrity over long PCB traces and cables.
  • Low Power Consumption: The device operates with low power, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact 42-pin TQFN package, it occupies minimal board space, which is crucial for modern space-constrained designs.

Applications

The PI2EQX3202BNBEX is versatile and can be used in a variety of applications, including but not limited to:

  • Data center and enterprise storage systems
  • High-definition video and display interfaces
  • High-speed backplane and cable extenders
  • Networking and telecommunications equipment

Technical Specifications

With its integrated features, the PI2EQX3202BNBEX supports a broad range of high-speed interfaces, providing robust signal conditioning capabilities. It offers programmable settings to optimize performance for specific system requirements, ensuring reliable data transmission even under challenging conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI2EQX3202BNBEX is no exception. Manufactured to meet high industry standards, this product is designed to deliver consistent performance and a long operational lifespan, contributing to the overall efficiency and reliability of the systems it is integrated into.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2682 $62.6820
23+ $5.1432 $118.2936
35+ $4.9815 $174.3525
48+ $4.8210 $231.4080
62+ $4.6604 $288.9448
83+ $4.1788 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess