EN
  • EN
  • DE

LTC4091EDJC#PBF

Part No LTC4091EDJC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 22DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Charger IC Lithium Ion/Polymer 22-DFN (6x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 22-WFDFN Exposed Pad
Case / Package 22-DFN (6x3)
Family Name LTC4091
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879811-LTC4091EDJC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4091EDJC#PBF CAD Model

Description

Product Overview: LTC4091EDJC#PBF from Analog Devices Inc.

The LTC4091EDJC#PBF is a high-performance, autonomous linear charger and power path manager for single-cell lithium-ion or lithium polymer batteries. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is designed to provide efficient and reliable charging solutions for portable devices.

Key Features:

  • Wide Input Voltage Range: Capable of operating with input voltages from 4.5V to 40V, making it versatile for various applications.
  • Adjustable Charging Current: Users can set the charge current from 15mA to 500mA through an external resistor, allowing for flexibility in charging different battery capacities.
  • Integrated PowerPath Control: Ensures that the system remains operational even when the battery is being charged, providing an uninterrupted power supply to the load.
  • Thermal Regulation: Protects the LTC4091EDJC#PBF from overheating by automatically reducing charge current during high temperature conditions.
  • Low Dropout Voltage: Features a low dropout voltage, which enables charging under a wide range of supply conditions.
  • Multiple Safety Features: Includes overvoltage protection, thermal shutdown, and a timer for charge termination to ensure safe operation.

Applications:

The LTC4091EDJC#PBF is ideal for use in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Equipment
  • Backup Battery Systems
  • Uninterruptible Power Supplies

Product Specifications:

Encased in a compact, 22-lead DFN package, the LTC4091EDJC#PBF is optimized for space-constrained applications. Its precision charge voltage accuracy is set at ±1% and it comes with a programmable charge timer for added control and safety. The device also supports a "Battery Present" status output, which is crucial for systems that require battery status monitoring.

With its robust feature set and Analog Devices' reputation for quality, the LTC4091EDJC#PBF stands out as a reliable solution for managing power and charging in critical portable devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1852 $51.5556
8+ $14.1007 $112.8056
11+ $13.6601 $150.2611
16+ $13.2194 $211.5104
20+ $12.7788 $255.5760
27+ $11.4568 $309.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess