EN
  • EN
  • DE

LT1512IS8#TRPBF

Part No LT1512IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Voltage Supply MAX 25V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780533-LT1512IS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1512
Introduction Date May 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1512IS8#TRPBF CAD Model

Description

Product Overview: LT1512IS8#TRPBF

The LT1512IS8#TRPBF is a versatile and robust constant-current/constant-voltage battery charger designed by Linear Technology for a wide array of applications. This component is specifically engineered to provide efficient charging solutions for batteries of various chemistries, including lead-acid, NiCd, NiMH, and Li-Ion. Its flexible design and high-performance capabilities make it an ideal choice for portable electronics, electric vehicles, and industrial systems requiring reliable battery management.

Key Features

  • Adjustable Charging Current: The LT1512IS8#TRPBF allows users to set the charging current according to the requirements of the specific battery being charged, ensuring optimal charging efficiency and battery health.
  • Wide Input Voltage Range: It can operate with input voltages ranging from 4.5V to 25V, accommodating various power sources and enabling its use in multiple environments and applications.
  • High Output Voltage Capability: This charger can produce an output voltage up to 28V, which is suitable for charging multiple battery cells in series.
  • Programmable Current Limit: The current limit can be programmed via a single resistor, providing precision and control over the charging process.
  • Low Dropout Operation: Its low dropout voltage ensures efficient charging even when the input voltage is close to the battery voltage.
  • Automatic Recharge Feature: The LT1512IS8#TRPBF initiates a new charging cycle if the battery voltage falls below a preset threshold, keeping the battery fully charged over time.

Package and Temperature Range

The product is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

With its high efficiency and flexible charging parameters, the LT1512IS8#TRPBF is well-suited for a variety of applications, including:

  • Portable Consumer Electronics
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Solar-Powered Systems
  • Handheld Instruments

The LT1512IS8#TRPBF stands out as a high-quality, reliable solution for designers and engineers looking to integrate a sophisticated charging system into their products. Its robust feature set ensures that it can meet the demands of complex battery charging tasks while maintaining the longevity and efficiency of the power source.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6062 $50.6682
27+ $3.7794 $102.0438
41+ $3.6613 $150.1133
57+ $3.5432 $201.9624
73+ $3.4251 $250.0323
98+ $3.0708 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess