EN
  • EN
  • DE

DS2714E+

Part No DS2714E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC NIMH CHARGER QUAD 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Nickel Metal Hydride
Number of Cells 1 to 4
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 144195-DS2714E+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2714E+ CAD Model

Description

Introducing the Maxim Integrated DS2714E+ NiMH Battery Charger Controller

The DS2714E+ from Maxim Integrated is a versatile and efficient charging solution designed for portable devices that utilize Nickel-Metal Hydride (NiMH) batteries. This sophisticated battery charger controller is tailored to manage the charging process for one to four AA or AAA cells, either in series or individually, ensuring that your devices are powered up safely and reliably.

With its advanced features, the DS2714E+ offers a comprehensive charging protocol that includes pre-charging, fast charging, top-off charging, and maintenance charging. This multi-stage approach not only enhances the charging efficiency but also prolongs the battery life by preventing overcharging and deep discharge scenarios.

Key Features:

  • Flexibility: The DS2714E+ can charge one to four cells, accommodating a wide range of consumer electronics.
  • Smart Charging Algorithm: It employs a negative delta V (-ΔV) detection method to precisely determine when the batteries have reached full capacity, ensuring a full charge without overcharging.
  • Temperature Monitoring: Integrated temperature sensors prevent overheating by monitoring the battery temperature throughout the charging process.
  • Charge Termination: The charger controller provides various charge termination methods, including temperature rise (ΔT), maximum voltage, maximum temperature, and safety timer, to further ensure the safety and longevity of the batteries.
  • Top-off Charging: After the fast charge is complete, a top-off charge is initiated to safely bring the battery to full capacity.
  • Maintenance Charging: Once the battery is fully charged, the DS2714E+ switches to maintenance mode to keep the battery at peak readiness without overcharging.

The DS2714E+ is the ideal choice for manufacturers and hobbyists alike who require a reliable, safe, and intelligent charging solution for their NiMH battery-powered applications. Its small form factor and minimal external component requirements make it easy to integrate into your designs, providing a seamless charging experience for end-users.

Whether you are designing handheld devices, toys, or other portable electronics, the Maxim Integrated DS2714E+ brings you a state-of-the-art charging solution that ensures your products are powered efficiently and ready for use whenever they are needed.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0850 $58.6150
46+ $2.5318 $116.4628
71+ $2.4521 $174.0991
98+ $2.3735 $232.6030
126+ $2.2938 $289.0188
169+ $2.0571 $347.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess