EN
  • EN
  • DE
  • IT

LT1769CFE#PBF

Part No LT1769CFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780654-LT1769CFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1769
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1769CFE#PBF CAD Model

Description

Product Overview: LT1769CFE#PBF

The LT1769CFE#PBF is a high-performance, step-down switching regulator IC from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This versatile component features a 1.5A switch capable of handling input voltages from 2.8V to 25V, making it ideal for single as well as multiple-cell battery-powered devices, as well as industrial power supplies.

Key Features

  • Adjustable Switching Frequency: The LT1769CFE#PBF allows for an adjustable switching frequency from 200kHz to 2.5MHz, which can be synchronized to an external clock. This flexibility enables designers to optimize the trade-off between efficiency and component size.
  • High Efficiency: With its 1.5A internal switch, the device can deliver high efficiency, which is crucial for extending battery life in portable devices.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which have lower ESR (Equivalent Series Resistance), reducing output ripple and improving transient response.
  • Wide Input Voltage Range: The ability to operate over a wide input voltage range of 2.8V to 25V makes this regulator versatile for various applications, from low-voltage to higher-voltage power sources.
  • Robust Thermal Performance: The LT1769CFE#PBF comes in a thermally efficient TSSOP-16 package, which aids in better thermal management and reliability over extended periods of use.

Applications

  • Portable Electronics
  • Industrial Power Supplies
  • Automotive Systems
  • Distributed Power Systems
  • Battery-Powered Devices

Quality and Reliability

The LT1769CFE#PBF is built to meet the high standards of quality and reliability that Linear Technology is known for. Its robust design ensures consistent performance and durability, making it a preferred choice for engineers and designers seeking to create reliable systems.

Summary

In summary, the LT1769CFE#PBF from Linear Technology is a compact, efficient, and versatile step-down switching regulator that is suitable for a broad range of applications. Its high-efficiency operation, stability with low ESR capacitors, and wide input voltage range, coupled with a flexible switching frequency, make it an excellent choice for power management solutions.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess