Product Overview: LTC6811IG-2#TRPBF
The LTC6811IG-2#TRPBF is a high-performance, multicell battery stack monitor produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This advanced product is specifically designed to monitor up to 12 series-connected battery cells for voltage and temperature, which makes it an ideal component for electric vehicles, energy storage systems, and other applications that require precise battery management.
Key Features
- Multiple Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells for state-of-charge and state-of-health purposes.
- High Accuracy: Offers a measurement accuracy of 0.04% for reliable voltage monitoring, ensuring the safety and efficiency of the battery system.
- Temperature Monitoring: Integrated temperature sensing for thermal management and protection.
- Daisy Chain Capability: Features a 1Mbps isolated SPI interface with daisy-chain support, allowing multiple LTC6811 devices to be connected in series.
- Robust Communication: Incorporates error checking on data, addresses, and commands to ensure the integrity of the data transferred between the LTC6811 and the host processor.
- Low Power Modes: Includes multiple low power modes to reduce power consumption when the monitored cells are in a standby or sleep state.
Applications
The LTC6811IG-2#TRPBF is versatile and can be used in a variety of applications where battery monitoring is critical. Some common applications include:
- Electric and hybrid electric vehicles
- Backup power systems
- Grid energy storage
- Uninterruptible power supplies (UPS)
- Portable power tools
Technical Specifications
Parameter
Value
Part Number
LTC6811IG-2#TRPBF
Manufacturer
Analog Devices Inc.
Cell Voltage Measurement
Up to 12 cells
Measurement Accuracy
0.04%
Interface
1Mbps Isolated SPI
Temperature Range
-40°C to 125°C
The LTC6811IG-2#TRPBF from Analog Devices Inc. is a state-of-the-art solution for battery stack monitoring, providing the reliability and precision required for critical energy systems.