EN
  • EN
  • DE

BMA222E(F)

Part No BMA222E(F)
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Bosch Sensortec
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) to 8 (±16g)
Bandwidth 8Hz to 1kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.62 V to 3.6 V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-LGA (2x2)
Win Source Part Number 236467-BMA222E(F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BMA222E(F) CAD Model

Description

Description of BMA222E(F)

The BMA222E(F) is a digital triaxial accelerometer designed for applications demanding precise motion sensing. Its compact design makes it an ideal solution for consumer electronics, offering both high performance and low power consumption.

Features and Benefits

  • 3-axis digital accelerometer with 12-bit resolution
  • Low power consumption
  • High precision and reliability
  • Embedded FIFO for efficient data management
  • Flexible interrupt modes for various triggers

Applications/Projects

  • Smartphones and tablets for screen rotation
  • Wearable fitness trackers
  • Gaming devices for motion detection
  • Drone stabilization systems
  • Health monitoring devices

With its robust construction and multiple integrated features, the BMA222E(F) accelerometer is tailored for a range of dynamic applications.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4033 $58.4785
310+ $0.3774 $116.9940
480+ $0.3644 $174.9120
685+ $0.3383 $231.7355
890+ $0.3254 $289.6060
1,110+ $0.3123 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess