EN
  • EN
  • DE
  • IT

LT1567IMS8#PBF

Part No LT1567IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 5MHZ ANTIALIASNG 8MSOP  /  Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Antialiasing
Frequency - Cutoff or Center 5MHz
Number of Filters 1
Filter Order 2nd
Voltage - Supply 2.7V ~ 12V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT1567IMS8#PBF,-2735-LT1567IMS8#PBF,LT1567IMS8#PBF-ND
Standard Package 50
Win Source Part Number 1214565-LT1567IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1567IMS8#PBF CAD Model

Description

LT1567IMS8#PBF - Active Filter from Analog Devices Inc.

The LT1567IMS8#PBF is a high-performance active filter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This versatile component is engineered to simplify the design of high-quality lowpass and bandpass filters for data acquisition systems, signal conditioning, and communication equipment.

Featuring a dual matched filter building block, the LT1567IMS8#PBF allows for the creation of filters with very high levels of stopband attenuation and sharp roll-off. The device is optimized for ease of use, requiring only a few external components to configure the desired filter characteristics. This makes it an ideal choice for designers looking to implement complex filtering solutions without the need for extensive analog design expertise.

The LT1567IMS8#PBF operates over a wide supply voltage range, supporting single supply voltages from 4.5V to 12V, or dual supplies of ±2.25V to ±6V. This flexibility in power supply requirements ensures that the device can be easily integrated into a diverse array of electronic systems. Additionally, its low power consumption makes it suitable for battery-powered and portable applications where power efficiency is critical.

Packaged in an 8-lead MSOP (Medium Small Outline Package), the LT1567IMS8#PBF is compact and offers a small footprint on the PCB, saving valuable board space. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for companies looking to meet international standards for hazardous substance control.

Overall, the LT1567IMS8#PBF from Analog Devices Inc. is a top-tier solution for designers seeking to implement high-precision filtering with minimal design complexity. Its performance, ease of use, and compact size make it a valuable addition to a wide range of electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8720 $51.4880
10+ $10.5617 $105.6170
15+ $10.2316 $153.4740
21+ $9.9016 $207.9336
27+ $9.5715 $258.4305
35+ $8.5814 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess