EN
  • EN
  • DE

HMC869LC5TR

Part No HMC869LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 12GHZ-16GHZ 32SMT  /  RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Downconverter
LO Frequency 8.5GHz ~ 19.5GHz
RF Frequency 12GHz ~ 16GHz
Noise Figure 2.8dB
Current - Supply 100 mA
Voltage - Supply 3V, 5V
Mounting SMD (SMT)
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Base Product Number HMC869
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1792-1,1127-1792-2,1127-1792-6
Standard Package 100
Win Source Part Number 999467-HMC869LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC869LC5TR CAD Model

Description

The HMC869LC5TR from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer product, designed to cater to the demanding requirements of modern wireless infrastructure and a variety of RF applications. This mixer is part of the HMC series, known for their high performance and reliability.

Key Features

  • Frequency Range: The HMC869LC5TR operates over a broad frequency range, making it suitable for diverse applications, including those in the microwave spectrum.
  • Conversion Gain: This device offers a high conversion gain, which helps in maintaining signal integrity by boosting the signal strength during the mixing process.
  • LO/RF Isolation: Excellent isolation between the Local Oscillator (LO) and RF ports ensures minimal leakage, thereby preserving signal quality and reducing interference.
  • Low Noise Figure: The low noise figure of the HMC869LC5TR minimizes additional noise in the signal chain, thus maintaining the original signal fidelity as much as possible.
  • Surface-Mount Package: The HMC869LC5TR comes in a compact, surface-mount LC5 package, which is conducive to space-constrained applications and simplifies the PCB design process.

Applications

This versatile mixer finds its use in a broad range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Communication systems

Quality and Performance

Analog Devices Inc. is renowned for its commitment to quality, and the HMC869LC5TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and durability. With its robust design, this mixer is engineered to withstand challenging environmental conditions while providing consistent, reliable performance.

Ordering Information

The product is available in tape and reel packaging, denoted by the TR suffix, facilitating easy assembly for high-volume production. For detailed specifications and purchasing options, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess