EN
  • EN
  • DE

ML6426CS4X

Part No ML6426CS4X
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Fairchild Semiconductor
Package Bulk
Filter Type Band Pass, Low Pass
Frequency - Cutoff or Center 30MHz
Number of Filters 3
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ML6426CS4X,FAIFSCML6426CS4X
Standard Package 2,500
Win Source Part Number 1206405-ML6426CS4X
Ultra Librarian 3D Model Ultra Librarian ML6426CS4X CAD Model

Description

The ML6426CS4X is an integrated circuit (IC) interface filter active component designed for use in electronic circuits requiring band pass and low pass filtering.

  • Frequency Cutoff/Center: 30MHz
  • Filters: 3
  • Voltage Supply: 4.5V to 5.5V
  • Manufacturer: Fairchild Semiconductor
  • RoHS: Compliant

You May Also Be Interested in

Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess