EN
  • EN
  • DE
  • IT

PEC11S-9213K-S0015

Part No PEC11S-9213K-S0015
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 15PPR  /  Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr Bourns Inc.
Series PEC11S
Package Tray
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 15
Actuator Type 6mm Dia Knurled End
Detent Yes
Built in Switch Yes
Mounting SMD (SMT)
Orientation Vertical
Termination Style SMD (SMT) Tab
Rotational Life (Cycles Min) 15K
Base Product Number PEC11S
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Standard Package 100
Win Source Part Number 1151328-PEC11S-9213K-S0015
Ultra Librarian 3D Model Ultra Librarian PEC11S-9213K-S0015 CAD Model

Description

The PEC11S-9213K-S0015 is a compact incremental rotary encoder manufactured by Bourns Inc. It is designed for use in a variety of applications requiring precise rotational input and feedback. Its robust construction and reliable performance make it suitable for both consumer and industrial applications.

Applications:

  • Consumer electronics: Volume control in audio equipment, menu navigation in appliances.
  • Automotive: Control knobs in vehicle infotainment systems, dashboard controls.
  • Industrial controls: Position feedback in machinery, human-machine interfaces.
  • Medical equipment: Adjustment knobs on diagnostic and therapeutic devices.

Features:

  • Compact size: Space-saving design for integration into small devices.
  • Incremental output: Provides quadrature signals for direction and position sensing.
  • Detent options: Available with or without detents for tactile feedback.
  • Long rotational life: Designed for high reliability and durability.
  • Various shaft and bushing options: Customizable to fit different mounting requirements.

Benefits:

  • Precise control: Accurate rotational input for fine adjustments.
  • Reliable operation: Consistent performance over a long lifespan.
  • Easy integration: Simple interface for connecting to microcontroller-based systems.
  • Versatile applications: Suitable for a wide range of control and feedback applications.
  • Cost-effective: Provides excellent value for performance and reliability.

Additional Details:

This encoder features a 11mm square body. It offers a 9mm shaft length and provides 20 pulses per revolution (PPR). The S0015 suffix indicates a specific shaft and detent configuration. It is RoHS compliant. The encoder operates within a specified temperature range and is designed to withstand mechanical shock and vibration. Detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, are available in the Bourns datasheet.

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Panasonic
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $8.1493
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2826 $51.3912
29+ $3.5139 $101.9031
45+ $3.4041 $153.1845
61+ $3.2943 $200.9523
79+ $3.1845 $251.5755
106+ $2.8551 $302.6406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess