EN
  • EN
  • DE

HMC641ALP4E

Part No HMC641ALP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC641
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2910, HMC641ALP4E-ND, Q9091935
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845134-HMC641ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC641ALP4E CAD Model

Description

Analog Devices Inc. Presents the HMC641ALP4E RF Switch

The HMC641ALP4E from Analog Devices Inc. is a high-performance, single-pole, four-throw (SP4T) non-reflective switch that operates within the frequency range of DC to 20 GHz. It is designed to cater to a wide array of RF applications, including test instrumentation, microwave radios, and military and space components. This RF switch is part of Analog Devices' Hittite Microwave Products, known for their high quality and reliability.

Enclosed in a compact 4x4 mm QFN leadless package, the HMC641ALP4E boasts an impressive insertion loss of 2.5 dB typical at 20 GHz and high isolation of 47 dB typical at 20 GHz, ensuring minimal signal leakage between ports. The switch also features an input IP3 of +50 dBm, making it suitable for high-linearity applications. Its fast switching speed of 38 ns and a return loss of 14 dB at 20 GHz make it an excellent choice for systems requiring rapid signal routing with minimal reflection.

One of the key advantages of the HMC641ALP4E is its versatility. It can be controlled using either positive control voltage (0/+5V) or negative control voltage (−5V/0V), providing designers with flexibility in integrating the switch into various circuit topologies. Moreover, the switch operates over a wide supply voltage range from −3.3V to +5V, accommodating different system power supplies and simplifying power management within complex systems.

The HMC641ALP4E is also characterized by its robust ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and longevity in demanding environments. With a wide temperature range of −40°C to +85°C, this RF switch maintains its performance across various operating conditions, making it suitable for outdoor and rugged applications.

Overall, the HMC641ALP4E is an excellent choice for designers looking for a high-performance, reliable, and versatile RF switch that can meet the demands of sophisticated RF systems. Analog Devices Inc. continues to demonstrate its commitment to providing state-of-the-art RF solutions with the introduction of this advanced component.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6542 $73.6542
2+ $68.9925 $137.9850
3+ $66.6617 $199.9851
4+ $62.0000 $248.0000
5+ $59.6692 $298.3460
6+ $57.3384 $344.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess