EN
  • EN
  • DE

BGS12P2L6E6327XTSA1

Part No BGS12P2L6E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Infineon Technologies
Package Tape & Reel
RF Type GSM, LTE, W-CDMA
Circuit SPDT
Frequency Range 50MHz ~ 6GHz
Isolation 27dB
Insertion Loss 0.51dB
Test Frequency 5.925GHz
IIP3 74dBm
Impedance 50Ohm
Voltage - Supply 1.65V ~ 3.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 6-XFDFN
Supplier Device Package PG-TSLP-6-4
Base Product Number BGS12P2
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 448-BGS12P2L6E6327XTSA1DKR,SP002203562,448-BGS12P2L6E6327XTSA1CT,448-BGS12P2L6E6327XTSA1TR
Standard Package 15,000
Win Source Part Number 960497-BGS12P2L6E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGS12P2L6E6327XTSA1 CAD Model

Description

The Infineon Technologies BGS12P2L6E6327XTSA1 is an RF Switch.

  • Frequency Range: 50MHz to 6GHz
  • Test Frequency: 5.925GHz
  • Insertion Loss: 0.51dB
  • Isolation: 27dB
  • Circuit: SPDT
  • Impedance: 50Ohm
  • Voltage Supply: 1.65V to 3.4V
  • IIP3: 74dBm
  • Package: 6-XFDFN
  • Standard Package: 15,000
  • Applications: RF/IF and RFID applications such as GSM, LTE, and W-CDMA.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
IC RF SWITCH SPDT 20GHZ 16QFN / RF Switch IC VSAT SPDT 20 GHz 50Ohm 16-QFN (3x3)
Lowest to $173.1344
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3580 $50.1200
345+ $0.2938 $101.3610
530+ $0.2846 $150.8380
730+ $0.2754 $201.0420
940+ $0.2662 $250.2280
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,090 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess