EN
  • EN
  • DE

ADRF5300BCCZN

Part No ADRF5300BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type General Purpose
Circuit SPDT
Frequency Range 24GHz ~ 32GHz
Isolation 38dB
Insertion Loss 1.1dB
Test Frequency 32GHz
IIP3 65dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 20-VFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Base Product Number ADRF5300
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345499-ADRF5300BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5300BCCZN CAD Model

Description

ADRF5300BCCZN by Analog Devices Inc.

The ADRF5300BCCZN is a high-performance, reflective, SPDT (Single Pole Double Throw) RF switch designed by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to Analog Devices' commitment to providing advanced solutions for RF and microwave applications, where signal routing and conditioning are crucial for system performance.

The ADRF5300BCCZN operates over a broad frequency range from 3.7 GHz to 16 GHz, making it an excellent choice for a wide variety of applications, including but not limited to wireless infrastructure, radar systems, satellite communications, and test equipment. Its wide frequency range ensures versatility and adaptability across multiple platforms and requirements.

With an insertion loss of typically 1.1 dB at 14 GHz, the ADRF5300BCCZN maintains signal integrity by minimizing the loss of power as the signal passes through the switch. Furthermore, the product boasts a high isolation of 35 dB at 14 GHz, which ensures minimal crosstalk between the signal paths and improves overall system performance.

The switch is also characterized by its non-reflective design, which is essential for applications where the reflection of unused ports can cause signal degradation or interference. This feature is particularly important in systems where maintaining the purity of the signal path is critical.

Constructed with a silicon-on-insulator (SOI) process, the ADRF5300BCCZN offers excellent electrostatic discharge (ESD) performance, enhancing its durability and reliability in the field. The switch comes in a compact 3 mm x 3 mm LGA package, which is conducive to space-constrained applications and allows for efficient use of PCB real estate.

For ease of integration into various systems, the ADRF5300BCCZN operates on a single positive supply voltage ranging from +3.3 V to +5 V and includes a CMOS compatible control interface. This ensures compatibility with a broad range of logic families and simplifies the design-in process.

Overall, the ADRF5300BCCZN by Analog Devices Inc. is a robust and versatile RF switch that offers excellent performance for high-frequency applications, encapsulating the innovation and quality that customers have come to expect from Analog Devices.

You May Also Be Interested in

Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess