EN
  • EN
  • DE

LTC2996CDD#TRPBF

Part No LTC2996CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 20/70DEG OPN DR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 37 Weeks
Features Thermostat -20°C, 70°C Active High, Active Low Open Drain 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC2996
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879552-LTC2996CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2996CDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2996CDD#TRPBF Temperature Sensor

The LTC2996CDD#TRPBF from Analog Devices Inc. is a high-performance temperature sensor designed for precise temperature monitoring and control in a wide range of applications. This integrated circuit provides a complete temperature sensing solution with a temperature-to-voltage output converter that can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, or other system-level components.

At the heart of the LTC2996CDD#TRPBF is its ability to measure temperature using either an external diode, such as a PN junction, or its built-in diode. This versatility allows for direct temperature sensing of external components like CPUs, FPGAs, or other heat-sensitive devices, as well as ambient temperature monitoring within the system enclosure.

The device features a wide temperature measurement range from -40°C to +125°C with an impressive accuracy of ±1°C, ensuring reliable performance in various environmental conditions. The LTC2996CDD#TRPBF also offers programmable temperature thresholds, which can trigger an alert signal that can be used to activate system protection mechanisms, such as cooling fans or thermal shutdown procedures.

With its small form factor, the LTC2996CDD#TRPBF comes in a 10-lead DFN package, making it an excellent choice for space-constrained applications. The low supply voltage range from 2.7V to 5.5V, along with low supply current, makes it suitable for battery-operated and portable devices, where power efficiency is critical.

Additional features of the LTC2996CDD#TRPBF include an internal 20μA current source for the sensor diode, and a shutdown mode that reduces power consumption when the sensor is not in use. The device is also offered in tape and reel packaging, denoted by the #TRPBF suffix, facilitating its use in automated manufacturing processes.

Overall, the LTC2996CDD#TRPBF is a robust and flexible solution for temperature monitoring, providing designers with an easy-to-use, accurate, and efficient component for thermal management in electronic systems.

You May Also Be Interested in

ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0099 $60.0594
15+ $8.2134 $123.2010
22+ $7.9567 $175.0474
30+ $7.7001 $231.0030
39+ $7.4433 $290.2887
52+ $6.6734 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess