EN
  • EN
  • DE

LTC4368IDD-2#PBF

Part No LTC4368IDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4368
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879918-LTC4368IDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368IDD-2#PBF CAD Model

Description

Product Overview: LTC4368IDD-2#PBF by Analog Devices Inc.

The LTC4368IDD-2#PBF is a robust surge stopper and overvoltage/undervoltage protection device designed by Analog Devices Inc. to safeguard sensitive electronic equipment from harmful voltage fluctuations and surges. This compact, high-performance component is an essential addition to any power management system where reliability and protection against unpredictable power conditions are paramount.

Key Features:

  • Wide Operating Voltage Range: The LTC4368 is designed to function effectively across a broad voltage range, typically from 9V to 60V, making it versatile for various applications.
  • Adjustable Overvoltage and Undervoltage Lockout: Users can set precise voltage thresholds to ensure that the device activates protection mechanisms when necessary, safeguarding connected components.
  • Overcurrent Protection: The device includes overcurrent protection, which helps prevent damage to the system caused by excessive current draw.
  • Reverse Input Protection: The LTC4368 protects against negative input voltages, which can occur during fault conditions and potentially damage the power supply and connected devices.
  • Low Quiescent Current: Its low quiescent current is ideal for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • High Reliability: Built with a rugged design, the LTC4368 ensures high reliability and long-term performance in challenging environments.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable and battery-operated devices
  • Aerospace and defense systems

The LTC4368IDD-2#PBF comes in a compact 10-lead DFN package, making it easy to integrate into a variety of circuit designs without occupying significant board space. Its robust feature set ensures that devices are protected from voltage transients, such as those caused by load dump in automotive applications, or from power supply failures in industrial systems.

Whether you're designing for rugged industrial environments, sensitive communication infrastructure, or reliable automotive systems, the LTC4368IDD-2#PBF by Analog Devices Inc. offers the protection your application needs to withstand harsh electrical conditions and maintain operational integrity.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5187 $57.5935
11+ $9.4513 $103.9643
17+ $9.1559 $155.6503
23+ $8.8606 $203.7938
30+ $8.5652 $256.9560
40+ $7.6792 $307.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess