EN
  • EN
  • DE

ADG936BCP

Part No ADG936BCP
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit 2 x SPDT
P1dB 16dBm (typ) P1dB
IIP3 32dBm (typ)
Impedance 50Ohm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Standard Package 1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349433-ADG936BCP
Ultra Librarian 3D Model Ultra Librarian ADG936BCP CAD Model

Description

The ADG936BCP is a high-performance RF switch designed and manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing. This switch is part of a series that offers exceptional signal fidelity and integrates seamlessly into a wide array of RF applications, such as wireless communications, satellite systems, and test equipment.

Key Features

  • Wide Frequency Range: The ADG936BCP operates effectively across a broad frequency range, making it suitable for various RF applications.
  • Low Insertion Loss: It features low insertion loss, which minimizes the signal attenuation as it passes through the switch, preserving signal integrity.
  • High Isolation: The device provides high isolation between switched RF ports, reducing signal crosstalk and enhancing overall system performance.
  • Single Supply Operation: Designed for single supply operation, this RF switch is optimized for low-voltage applications and simplifies power supply design.
  • Fast Switching Speed: The ADG936BCP boasts a fast switching speed, ensuring quick transitions between RF ports for time-sensitive applications.

Applications

The versatility of the ADG936BCP allows it to be used in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • RFID systems
  • Base station equipment
  • Test and measurement setups
  • Satellite communication systems

Technical Specifications

Parameter Value
Frequency Range DC to 4 GHz
Insertion Loss 0.8 dB typical at 1 GHz
Isolation 30 dB typical at 1 GHz
Supply Voltage +1.8 V to +2.75 V
Switching Time 20 ns typical

With its robust feature set and reliable performance, the ADG936BCP from Analog Devices Inc. stands out as a superior choice for RF switching applications demanding precision and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2457 $57.7199
15+ $6.7658 $101.4870
23+ $6.5543 $150.7489
32+ $6.3429 $202.9728
41+ $6.1315 $251.3915
55+ $5.4972 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,518 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess