EN
  • EN
  • DE

ADRF5047BCCZN

Part No ADRF5047BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description LOW-LOSS REFLECTIVE, SP4T, 40GHZ  /  RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type VSAT
Topology Reflective
Circuit SP4T
Frequency Range 9kHz ~ 44GHz
Isolation 31dB
Insertion Loss 2.7dB
Test Frequency 44GHz
IIP3 50dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C (TC)
Package / Case 20-VFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Base Product Number ADRF5047
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADRF5047BCCZNTB-ND,505-ADRF5047BCCZN,505-ADRF5047BCCZNCTINACTIVE,-2735-ADRF5047BCCZN
Standard Package 1
Win Source Part Number 1023161-ADRF5047BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5047BCCZN CAD Model

Description

The ADRF5047BCCZN from Analog Devices Inc. is a state-of-the-art single-pole, four-throw (SP4T) RF switch designed for a variety of RF applications. This high-performance component is crafted to deliver exceptional reliability and performance, making it an ideal choice for demanding environments where precision and durability are paramount.

Key Features

  • Frequency Range: The switch operates over a broad frequency range from 9 kHz to 44 GHz, providing versatility for use in multiple RF applications, including microwave radios, test equipment, and satellite communications.
  • Low Insertion Loss: With an insertion loss of typically 1.7 dB at 30 GHz, the ADRF5047BCCZN ensures minimal signal degradation, maintaining the integrity of the RF path.
  • High Isolation: The device offers excellent isolation performance, typically 38 dB at 30 GHz, which helps to prevent signal leakage between the RF ports, ensuring clean signal switching.
  • Non-Reflective Design: The SP4T switch is non-reflective, which is critical for applications where signal reflection can cause interference or degrade system performance.
  • High Linearity: Featuring a high input P1dB of 27 dBm at 30 GHz, this switch maintains signal fidelity even at high power levels, making it suitable for both receive and transmit paths.

Product Specifications

  • Part Number: ADRF5047BCCZN
  • Manufacturer: Analog Devices Inc.
  • Package: The device is housed in a compact, 4 mm × 4 mm, 24-lead LFCSP package, which is ideal for space-constrained applications.

Applications

The ADRF5047BCCZN is well-suited for a wide range of applications, including but not limited to:

  • Wireless infrastructure (4G/5G)
  • Test and measurement equipment
  • Satellite communication systems
  • Phased array antennas
  • Electronic warfare and radar systems

With its robust design and impressive electrical characteristics, the ADRF5047BCCZN by Analog Devices Inc. represents a superior choice for designers seeking to enhance their RF signal routing with a reliable and high-performing switch.

You May Also Be Interested in

Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.2986 $175.2986
2+ $157.1642 $314.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess