EN
  • EN
  • DE

HMC862LP3E

Part No HMC862LP3E
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 100MHZ-15GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169119-HMC862LP3E
Category RF and Wireless RF Power Dividers/Splitters
Package Strip
Product Status Obsolete
Frequency 100 MHz ~ 15 GHz
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC862
Ultra Librarian 3D Model Ultra Librarian HMC862LP3E CAD Model

Description

Introducing the HMC862LP3E from Analog Devices Inc.

The HMC862LP3E, a state-of-the-art Fractional-N Phase-Locked Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO), is a cutting-edge solution designed by Analog Devices Inc. This high-performance product is engineered to deliver exceptional phase noise performance and is ideal for a wide range of applications, including wireless infrastructure, broadband solutions, and test & measurement systems.

Key Features:

  • Wide Frequency Range: The VCO operates over a broad frequency range, providing design flexibility and making it suitable for various applications.
  • Low Phase Noise: The HMC862LP3E is optimized to achieve low phase noise characteristics, ensuring high-quality signal integrity and performance.
  • Fractional-N PLL: The fractional-N architecture allows for fine frequency resolution, which is essential for modern communication systems that require precise frequency generation.
  • Integrated Solution: The integration of the PLL and VCO in a single package reduces the bill of materials and simplifies the design process for system designers.
  • Programmable Features: It offers a range of programmable options, such as phase offset and charge pump currents, enabling customization to specific system requirements.

Technical Specifications:

  • Supply Voltage: 3.3 V
  • Output Frequency Range: Varies depending on the configuration
  • Phase Noise: Excellent performance across the entire VCO range
  • Package: Compact 3x3 mm QFN package
  • RoHS Compliant: Yes

The HMC862LP3E is designed with a focus on reliability and performance. Its compact 3x3 mm QFN package makes it an excellent choice for space-constrained applications while maintaining the highest quality in signal generation. Analog Devices Inc. ensures that this product meets the stringent requirements of modern electronic systems, with a commitment to providing advanced features and capabilities that enhance the end-user experience.

Whether you are developing high-speed data communications systems, precision frequency synthesizers, or other sophisticated electronic equipment, the HMC862LP3E from Analog Devices Inc. stands out as a versatile and reliable component that can elevate your design to the next level.

You May Also Be Interested in

Mini-Circuits
BP2C1+
Lowest to $3.5909
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $93.2331
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess